Ohmite Manufacturing Co. Resistor, Metal Film, 1.1Kohm, 250Mw, 1%; Resistance Ohmite MK1101FE-R52

Description
RESISTOR, METAL FILM, 1.1KOHM, 250mW, 1%; Resistance:1.1kohm; Product Range:MK Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM, 1.1KOHM, 250mW, 1%; Resistance:1.1kohm; Product Range:MK Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 1.1Kohm, 250Mw, 1%; Resistance Ohmite - 74M9125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.1Kohm, 250Mw, 1%; Resistance Ohmite
74M9125
Resistor, Metal Film, 1.1Kohm, 250Mw, 1%; Resistance Ohmite 74M9125
RESISTOR, METAL FILM, 1.1KOHM, 250mW, 1%; Resistance:1.1kohm; Product Range:MK Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.1KOHM, 250mW, 1%; Resistance:1.1kohm; Product Range:MK Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M9125
Product Name Resistor, Metal Film, 1.1Kohm, 250Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details