Ohmite Manufacturing Co. Through Hole Resistors MOX96021006FVE

Description
100 MOhms ±1% 16W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet
Description
100 MOhms ±1% 16W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX96021006FVE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX96021006FVE-ND
Through Hole Resistors MOX96021006FVE-ND
100 MOhms ±1% 16W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

100 MOhms ±1% 16W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

Buy Now Datasheet
Resistor, High Voltage, 0.1Gohm, 16W, 1%; Resistance Ohmite - 06M5215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 0.1Gohm, 16W, 1%; Resistance Ohmite
06M5215
Resistor, High Voltage, 0.1Gohm, 16W, 1%; Resistance Ohmite 06M5215
RESISTOR, HIGH VOLTAGE, 0.1GOHM, 16W, 1%; Resistance:0.1Gohm; Product Range:Mini-Mox Series; Power Rating:16W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:75kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 0.1GOHM, 16W, 1%; Resistance:0.1Gohm; Product Range:Mini-Mox Series; Power Rating:16W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:75kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MOX96021006FVE-ND 06M5215
Product Name Through Hole Resistors Resistor, High Voltage, 0.1Gohm, 16W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction MetalOxide Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers