1 MOhms ±1% 20W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
RESISTOR, HIGH VOLTAGE, 1MOHM, 20W, 1%; Resistance:1Mohm; Product Range:Mini-Mox Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:90kV; Resistor Technology:Thick Film RoHS Compliant: Yes
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MOX97021004FVE-ND | 18M5107 | 70023026 |
| Product Name | Through Hole Resistors | Resistor, High Voltage, 1Mohm, 20W, 1%; Resistance Ohmite | Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 20 W;Tol 1%;Axial;Silicone |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | High Voltage Resistor | General Use |
| Technology / Construction | MetalOxide | Thick Film (Chip) | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |