Ohmite Manufacturing Co. Chassis Mount Resistors MOX-G-022503FE

Description
250 kOhms ±1% 40W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
250 kOhms ±1% 40W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - MOX-G-022503FE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
MOX-G-022503FE-ND
Chassis Mount Resistors MOX-G-022503FE-ND
250 kOhms ±1% 40W Thick Film Chassis Mount Resistor

250 kOhms ±1% 40W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - MOX-G-022503FE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
MOX-G-022503FE
Chassis Mount Resistors MOX-G-022503FE
RES CHAS MNT 250K OHM 1% 40W

RES CHAS MNT 250K OHM 1% 40W

Supplier's Site Datasheet
Thick Film Resistor, 250Kohm, 40W, 1%; Resistance Ohmite - 41M3597 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 250Kohm, 40W, 1%; Resistance Ohmite
41M3597
Thick Film Resistor, 250Kohm, 40W, 1%; Resistance Ohmite 41M3597
THICK FILM RESISTOR, 250KOHM, 40W, 1%; Resistance:250kohm; Product Range:Mini-Mox Series; Power Rating:40W; Resistance Tolerance:± 1%; Voltage Rating:30kV; Resistor Technology:Thick Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 250KOHM, 40W, 1%; Resistance:250kohm; Product Range:Mini-Mox Series; Power Rating:40W; Resistance Tolerance:± 1%; Voltage Rating:30kV; Resistor Technology:Thick Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX-G-022503FE-ND MOX-G-022503FE 41M3597
Product Name Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor, 250Kohm, 40W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial, Tubular
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details