THICK FILM RESISTOR, 350KOHM, 5W, 1%; Resistance:350kohm; Product Range:Mini-Mox Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 12P6397 |
| Product Name | Thick Film Resistor, 350Kohm, 5W, 1%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 350000 ohms |