5 MOhms ±1% 20W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.
RESISTOR, METAL OXIDE, 5MOHM, 20W, 1%; RESISTANCE:5MOHM; PRODUCT RANGE:SUPER MOX SERIES; POWER RATING:20W; RESISTANCE TOLERANCE:¦ 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:90KV; RESISTOR ELEMENT TYPE:METAL OXIDE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, METAL OXIDE, 5MOHM, 20W, 1%; Resistance:5Mohm; Product Range:Super Mox Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:90kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MOX97025004FVE-ND | 70023027 | 38813770 | 18M5109 |
| Product Name | Through Hole Resistors | Resistor;Metal Oxide;Res 5 Megohms;Pwr-Rtg 20 W;Tol 1%;Axial;Silicone | Resistor | Resistor, Metal Oxide, 5Mohm, 20W, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | General Use | ||
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |