Ohmite Manufacturing Co. Through Hole Resistors MOX300005005FE

Description
50 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
50 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX300005005FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX300005005FE-ND
Through Hole Resistors MOX300005005FE-ND
50 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film

50 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistor, 50Mohm, 500Mw, 1%; Resistance Ohmite - 73K3422 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 50Mohm, 500Mw, 1%; Resistance Ohmite
73K3422
Thick Film Resistor, 50Mohm, 500Mw, 1%; Resistance Ohmite 73K3422
THICK FILM RESISTOR, 50MOHM, 500mW, 1%; Resistance:50Mohm; Product Range:Mini-Mox Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 50MOHM, 500mW, 1%; Resistance:50Mohm; Product Range:Mini-Mox Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MOX300005005FE-ND 73K3422
Product Name Through Hole Resistors Thick Film Resistor, 50Mohm, 500Mw, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details