Ohmite Manufacturing Co. Through Hole Resistors MOX-2-121007FE

Description
1 GOhms ±1% 5W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
1 GOhms ±1% 5W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX2FE-1000M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX2FE-1000M-ND
Through Hole Resistors MOX2FE-1000M-ND
1 GOhms ±1% 5W Through Hole Resistor Axial High Voltage Thick Film

1 GOhms ±1% 5W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Thick Film Resistor, 1Gohm, 5W, 1%; Resistance Ohmite - 66K6822 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Gohm, 5W, 1%; Resistance Ohmite
66K6822
Thick Film Resistor, 1Gohm, 5W, 1%; Resistance Ohmite 66K6822
THICK FILM RESISTOR, 1GOHM, 5W, 1%; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 1GOHM, 5W, 1%; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MOX2FE-1000M-ND 66K6822
Product Name Through Hole Resistors Thick Film Resistor, 1Gohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details