Ohmite Manufacturing Co. Resistor, Metal Film, 5.11Kohm, 250Mw, 1%; Resistance Ohmite MK5111FE-R52

Description
RESISTOR, METAL FILM, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:MK Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:MK Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 5.11Kohm, 250Mw, 1%; Resistance Ohmite - 74M9306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 5.11Kohm, 250Mw, 1%; Resistance Ohmite
74M9306
Resistor, Metal Film, 5.11Kohm, 250Mw, 1%; Resistance Ohmite 74M9306
RESISTOR, METAL FILM, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:MK Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, METAL FILM, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:MK Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M9306
Product Name Resistor, Metal Film, 5.11Kohm, 250Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 5110 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details