Win Source Part Number: 1034830-MOX91022505F
Category: Resistors>Through Hole Resistors
Series: Super-Mox
Features: High Voltage, Moisture Resistant, Non-Inductive
Package: Bulk
Standard Package: 15
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 3.9W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 25 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 225°C
Dimension: 0.315" Dia x 1.063" L (8.00mm x 27.00mm)
Alternative Parts (Cross-Reference): MOX200002505FE; MOX-3N-132505FE; MOX93022505FVE; VR68000002705JAC00; MG14JT27M0; VR37000002705JA100MO
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
25 MOhms ±1% 3.8W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.
RESISTOR, HIGH VOLTAGE, 25MOHM, 3.8W, 1%; Resistance:25Mohm; Product Range:Maxi-Mox Series; Power Rating:3.8W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Film RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Richardson RFPD | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1034830-MOX91022505FTE | MOX91022505FTE-ND | MOX91022505FTE | 70023009 | 84K8891 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Thick Film Resistor | Resistor;Metal Oxide;Res 25 Megohms;Pwr-Rtg 3.8 W;Tol 1%;Axial;Silicone | Resistor, High Voltage, 25Mohm, 3.8W, 1%; Resistance Ohmite |
| Technology / Construction | MetalFilm | MetalOxide | Thick Film (Chip) | MetalOxide | MetalFilm |
| Resistance Range | 0.0250 ohms | 2.50E7 ohms | 2.50E7 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |||
| Power Rating | 3.9 watts | 3.9 watts | 3.8 watts | 3.8 watts |