Ohmite Manufacturing Co. Resistors - Through Hole Resistors MK2741FE-R52

Description
Win Source Part Number: 1068042-MK2741FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MK Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 2.74 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm) Alternative Parts (Cross-Reference): RN65C2741FB14; RN60C2741FB14; MRS25000C2741FRP00; RNC55H2741FSRE6; RN60D2741FRE6; MRS16000C2701FRP00; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MK2741FER52 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1068042-MK2741FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MK Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 2.74 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm) Alternative Parts (Cross-Reference): RN65C2741FB14; RN60C2741FB14; MRS25000C2741FRP00; RNC55H2741FSRE6; RN60D2741FRE6; MRS16000C2701FRP00; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MK2741FER52 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1068042-MK2741FE-R52
Resistors - Through Hole Resistors 1068042-MK2741FE-R52
Win Source Part Number: 1068042-MK2741FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MK Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 2.74 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm) Alternative Parts (Cross-Reference): RN65C2741FB14; RN60C2741FB14; MRS25000C2741FRP00; RNC55H2741FSRE6; RN60D2741FRE6; MRS16000C2701FRP00; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MK2741FER52 Product Status: Obsolete

Win Source Part Number: 1068042-MK2741FE-R52
Category: Resistors>Through Hole Resistors
Series: Metal Devil® MK
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.74 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
Alternative Parts (Cross-Reference): RN65C2741FB14; RN60C2741FB14; MRS25000C2741FRP00; RNC55H2741FSRE6; RN60D2741FRE6; MRS16000C2701FRP00;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: MK2741FER52
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1068042-MK2741FE-R52
Product Name Resistors - Through Hole Resistors
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details