RESISTOR, METAL FILM, 750 OHM, 500mW, 1%; Resistance:750ohm; Product Range:ML Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Ceramic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74M9393 |
| Product Name | Resistor, Metal Film, 750 Ohm, 500Mw, 1%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Ceramic Composition; MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 750 ohms |
| Tolerance | 1 +/- % |