Ohmite Manufacturing Co. Through Hole Resistors - ML4990FE-R52 ML4990FE-R52

Description
Manufacturer: Ohmite Win Source Part Number: 1051242-ML4990FE-R52 Packaging: Reel - TR Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 499 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Ohmite Win Source Part Number: 1051242-ML4990FE-R52 Packaging: Reel - TR Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 499 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - ML4990FE-R52
1051242-ML4990FE-R52
Through Hole Resistors - ML4990FE-R52 1051242-ML4990FE-R52
Manufacturer: Ohmite Win Source Part Number: 1051242-ML4990FE-R52 Packaging: Reel - TR Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 499 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Ohmite
Win Source Part Number: 1051242-ML4990FE-R52
Packaging: Reel - TR
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 499
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1051242-ML4990FE-R52
Product Name Through Hole Resistors - ML4990FE-R52
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers