Ohmite Manufacturing Co. Through Hole Resistors MOX-400231007FE

Description
1 GOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
1 GOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX400F-1000ME-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX400F-1000ME-ND
Through Hole Resistors MOX400F-1000ME-ND
1 GOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial High Voltage Thick Film

1 GOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Thick Film Resistor; Resistance Ohmite - 31K8894 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor; Resistance Ohmite
31K8894
Thick Film Resistor; Resistance Ohmite 31K8894
THICK FILM RESISTOR; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

THICK FILM RESISTOR; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MOX400F-1000ME-ND 31K8894
Product Name Through Hole Resistors Thick Film Resistor; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details