Ohmite Manufacturing Co. Resistor, Metal Film, 200Kohm, 500Mw, 1%; Resistance Ohmite ML2003FE-R52

Description
RESISTOR, METAL FILM, 200KOHM, 500mW, 1%; Resistance:200kohm; Product Range:ML Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM, 200KOHM, 500mW, 1%; Resistance:200kohm; Product Range:ML Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 200Kohm, 500Mw, 1%; Resistance Ohmite - 74M9343 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 200Kohm, 500Mw, 1%; Resistance Ohmite
74M9343
Resistor, Metal Film, 200Kohm, 500Mw, 1%; Resistance Ohmite 74M9343
RESISTOR, METAL FILM, 200KOHM, 500mW, 1%; Resistance:200kohm; Product Range:ML Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, METAL FILM, 200KOHM, 500mW, 1%; Resistance:200kohm; Product Range:ML Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M9343
Product Name Resistor, Metal Film, 200Kohm, 500Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 200000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers