Ohmite Manufacturing Co. Through Hole Resistors MOX94021007FTE

Description
1 GOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet
Description
1 GOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX94021007FTE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX94021007FTE-ND
Through Hole Resistors MOX94021007FTE-ND
1 GOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

1 GOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

Buy Now Datasheet
Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone - 70023020 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone
70023020
Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone 70023020
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

Supplier's Site
Resistor, High Voltage, 1Gohm, 10W, 1%; Resistance Ohmite - 51M1566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 1Gohm, 10W, 1%; Resistance Ohmite
51M1566
Resistor, High Voltage, 1Gohm, 10W, 1%; Resistance Ohmite 51M1566
RESISTOR, HIGH VOLTAGE, 1GOHM, 10W, 1%; Resistance:1Gohm; Product Range:Maxi-Mox Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:45kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 1GOHM, 10W, 1%; Resistance:1Gohm; Product Range:Maxi-Mox Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:45kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX94021007FTE-ND 70023020 51M1566
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone Resistor, High Voltage, 1Gohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use High Voltage Resistor
Technology / Construction MetalOxide MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details