10 MOhms ±5% 1W Through Hole Resistor Axial High Voltage Thick Film
RESISTOR THICK FILM, 10MOHM, 1W, 5%; Resistance:10Mohm; Product Range:Mini-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MOX750J-10ME-ND | 66K6833 |
| Product Name | Through Hole Resistors | Resistor Thick Film, 10Mohm, 1W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |