Ohmite Manufacturing Co. Through Hole Resistors MOX91025004FVE

Description
5 MOhms ±1% 3.8W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet
Description
5 MOhms ±1% 3.8W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX91025004FVE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX91025004FVE-ND
Through Hole Resistors MOX91025004FVE-ND
5 MOhms ±1% 3.8W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

5 MOhms ±1% 3.8W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

Buy Now Datasheet
Resistor;Metal Oxide;Res 5 Megohms;Pwr-Rtg 3.8 W;Tol 1%;Axial;Silicone - 70023007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 5 Megohms;Pwr-Rtg 3.8 W;Tol 1%;Axial;Silicone
70023007
Resistor;Metal Oxide;Res 5 Megohms;Pwr-Rtg 3.8 W;Tol 1%;Axial;Silicone 70023007
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

Supplier's Site
Resistor, High Voltage, 5Mohm, 3.8W, 1%; Resistance Ohmite - 18M5095 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 5Mohm, 3.8W, 1%; Resistance Ohmite
18M5095
Resistor, High Voltage, 5Mohm, 3.8W, 1%; Resistance Ohmite 18M5095
RESISTOR, HIGH VOLTAGE, 5MOHM, 3.8W, 1%; Resistance:5Mohm; Product Range:Maxi-Mox Series; Power Rating:3.8W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 5MOHM, 3.8W, 1%; Resistance:5Mohm; Product Range:Maxi-Mox Series; Power Rating:3.8W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX91025004FVE-ND 70023007 18M5095
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 5 Megohms;Pwr-Rtg 3.8 W;Tol 1%;Axial;Silicone Resistor, High Voltage, 5Mohm, 3.8W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use High Voltage Resistor
Technology / Construction MetalOxide MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details