Ohmite Manufacturing Co. Resistors - Through Hole Resistors MM1002FE-R58

Description
Win Source Part Number: 1079166-MM1002FE-R58 Category: Resistors>Through Hole Resistors Series: Metal Devil® MM Package: Tape & Reel (TR) Standard Package: 2,500 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) Alternative Parts (Cross-Reference): MBB02070C1002FRP00; RN60C1002FB14; RNC60H1002FRB14; RNMF14FTC10K0; RNC50H1002FRB14; RN70D1002FB14; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MM1002FER58 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1079166-MM1002FE-R58 Category: Resistors>Through Hole Resistors Series: Metal Devil® MM Package: Tape & Reel (TR) Standard Package: 2,500 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) Alternative Parts (Cross-Reference): MBB02070C1002FRP00; RN60C1002FB14; RNC60H1002FRB14; RNMF14FTC10K0; RNC50H1002FRB14; RN70D1002FB14; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MM1002FER58 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1079166-MM1002FE-R58
Resistors - Through Hole Resistors 1079166-MM1002FE-R58
Win Source Part Number: 1079166-MM1002FE-R58 Category: Resistors>Through Hole Resistors Series: Metal Devil® MM Package: Tape & Reel (TR) Standard Package: 2,500 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) Alternative Parts (Cross-Reference): MBB02070C1002FRP00; RN60C1002FB14; RNC60H1002FRB14; RNMF14FTC10K0; RNC50H1002FRB14; RN70D1002FB14; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MM1002FER58 Product Status: Obsolete

Win Source Part Number: 1079166-MM1002FE-R58
Category: Resistors>Through Hole Resistors
Series: Metal Devil® MM
Package: Tape & Reel (TR)
Standard Package: 2,500
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Alternative Parts (Cross-Reference): MBB02070C1002FRP00; RN60C1002FB14; RNC60H1002FRB14; RNMF14FTC10K0; RNC50H1002FRB14; RN70D1002FB14;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: MM1002FER58
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1079166-MM1002FE-R58
Product Name Resistors - Through Hole Resistors
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers