Ohmite Manufacturing Co. Resistors - Through Hole Resistors MJ4750FE-R52

Description
Win Source Part Number: 999891-MJ4750FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MJ Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 475 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MJ4750FER52 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 999891-MJ4750FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MJ Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 475 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MJ4750FER52 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
999891-MJ4750FE-R52
Resistors - Through Hole Resistors 999891-MJ4750FE-R52
Win Source Part Number: 999891-MJ4750FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MJ Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 475 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MJ4750FER52 Product Status: Obsolete

Win Source Part Number: 999891-MJ4750FE-R52
Category: Resistors>Through Hole Resistors
Series: Metal Devil® MJ
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 475 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: MJ4750FER52
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 999891-MJ4750FE-R52
Product Name Resistors - Through Hole Resistors
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details