25 MOhms ±1% 20W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.
RESISTOR, HIGH VOLTAGE, 25MOHM, 20W, 1%; Resistance:25Mohm; Product Range:Mini-Mox Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:90kV; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MOX97022505FTE-ND | 70023029 | 06M5216 |
| Product Name | Through Hole Resistors | Resistor;Metal Oxide;Res 25 Megohms;Pwr-Rtg 20 W;Tol 1%;Axial;Silicone | Resistor, High Voltage, 25Mohm, 20W, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | General Use | High Voltage Resistor |
| Technology / Construction | MetalOxide | MetalOxide | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |