Ohmite Manufacturing Co. Thick Film Resistor, 25Mohm, 250Mw, 1%; Resistance Ohmite MOX-200002505FE

Description
THICK FILM RESISTOR, 25MOHM, 250mW, 1%; Resistance:25Mohm; Product Range:Mini-Mox Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 25MOHM, 250mW, 1%; Resistance:25Mohm; Product Range:Mini-Mox Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 25Mohm, 250Mw, 1%; Resistance Ohmite - 29K8623 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 25Mohm, 250Mw, 1%; Resistance Ohmite
29K8623
Thick Film Resistor, 25Mohm, 250Mw, 1%; Resistance Ohmite 29K8623
THICK FILM RESISTOR, 25MOHM, 250mW, 1%; Resistance:25Mohm; Product Range:Mini-Mox Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 25MOHM, 250mW, 1%; Resistance:25Mohm; Product Range:Mini-Mox Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29K8623
Product Name Thick Film Resistor, 25Mohm, 250Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 2.50E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details