Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:4.99ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; O... RWR81S4R99FS

Description
Wirewound ResistorsSeries:RWR; Resistance:4.99ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; O...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:4.99ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; O...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:4.99ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; O... - RWR81S4R99FS - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:4.99ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; O...
RWR81S4R99FS
Wirewound ResistorsSeries:RWR; Resistance:4.99ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; O... RWR81S4R99FS
Wirewound ResistorsSeries:RWR; Resistance:4.99ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; O...

Wirewound ResistorsSeries:RWR; Resistance:4.99ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; O...

Supplier's Site
Resistor Wirewound, 4.99 Ohm, 1W, 1%; Resistance Vishay - 64C0599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 4.99 Ohm, 1W, 1%; Resistance Vishay
64C0599
Resistor Wirewound, 4.99 Ohm, 1W, 1%; Resistance Vishay 64C0599
RESISTOR WIREWOUND, 4.99 OHM, 1W, 1%; Resistance:4.99ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

RESISTOR WIREWOUND, 4.99 OHM, 1W, 1%; Resistance:4.99ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81S4R99FS 64C0599
Product Name Wirewound ResistorsSeries:RWR; Resistance:4.99ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; O... Resistor Wirewound, 4.99 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625999-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details