Vishay Precision Group RESISTOR,MIL-PRF-39007/9 RWR81S49R9FR

Description
RESISTOR,MIL-PRF-390 07/9
Request a Quote
Description
RESISTOR,MIL-PRF-390 07/9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR,MIL-PRF-39007/9 - RWR81S49R9FR - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR,MIL-PRF-39007/9
RWR81S49R9FR
RESISTOR,MIL-PRF-39007/9 RWR81S49R9FR
RESISTOR,MIL-PRF-390 07/9

RESISTOR,MIL-PRF-39007/9

Supplier's Site
Wirewound Resistor, 49.9 Ohm, 1W, 1%; Resistance Vishay - 64C0894 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 49.9 Ohm, 1W, 1%; Resistance Vishay
64C0894
Wirewound Resistor, 49.9 Ohm, 1W, 1%; Resistance Vishay 64C0894
WIREWOUND RESISTOR, 49.9 OHM, 1W, 1%; Resistance:49.9ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 49.9 OHM, 1W, 1%; Resistance:49.9ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81S49R9FR 64C0894
Product Name RESISTOR,MIL-PRF-39007/9 Wirewound Resistor, 49.9 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details