Vishay Intertechnology, Inc. RES 53.6 OHM 1W 1% WW AXIAL RWR81S53R6FRS70

Description
RES 53.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1W 1% WW AXIAL - RWR81S53R6FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1W 1% WW AXIAL
RWR81S53R6FRS70
RES 53.6 OHM 1W 1% WW AXIAL RWR81S53R6FRS70
RES 53.6ohm 1W 1% WW AXIAL

RES 53.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S53R6FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S53R6FRS70
Wirewound Resistors 3110-RWR81S53R6FRS70
EGS-1-80 53.6 1% RWR81S53R6FR S70

EGS-1-80 53.6 1% RWR81S53R6FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR81S53R6FRS70 3110-RWR81S53R6FRS70
Product Name RES 53.6 OHM 1W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers