The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The part 168562J100A-F matches the series specification for 0.0056 µF capacitance at 100 Vdc with ±5% tolerance, housed in a rectangular plastic case with UL94V-0 rating, non-inductive winding, and low leakage. Physical dimensions are 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter. The series supports bulk, ammo pack, or tape and reel packaging, and exhibits a dissipation factor of ≤150 × 10⁻⁴ at 10 kHz and 120 Hz, with total self-inductance of approximately 7 nH. Insulation resistance is ≥30,000 MΩ for capacitance ≤0.33 µF at ≤100 Vdc. The series meets a dielectric withstand voltage of 1.6× rated voltage for 2 seconds at 25°C.
5600pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0056µF 100V
CAP FILM 5600PF 5% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168562J100A-F | 168562J100A-F-ND | 2002-168562J100A-F | 168562J100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF |