The 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 flammability standards. For the 100 Vdc variant, the capacitance range includes 0.0056 µF, with a tolerance of ±10% for the K-coded part. All units feature tin-plated copper leads and have approximately 7 nH self-inductance. Dimensions for the 0.0056 µF, 100 Vdc model are 7.2 mm × 2.5 mm × 6.5 mm (L × T × H) with 0.5 mm lead diameter. Packaging options include bulk, ammo pack, or tape and reel.
5600pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0056µF 100V
CAP FILM 5600PF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168562K100A-F | 168562K100A-F-ND | 2002-168562K100A-F | 168562K100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF |