The Type 168/185 series comprises radial metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications such as bypass and decoupling. They feature rugged rectangular plastic cases with UL94V-0 rated epoxy fill, operate from -55°C to +125°C, and are non-polar with low leakage. Rated voltages range from 50 to 400 Vdc, with capacitances from 0.001 µF to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The dissipation factor is ≤150 × 10⁻⁴ at 10 kHz for capacitances ≤0.1 µF, and ≤100 × 10⁻⁴ at 120 Hz otherwise. Total self-inductance is approximately 7 nH. The part number 168683J63A-F is not explicitly listed, but aligns with the 63 Vdc, 0.068 µF, ±5% variant in the series, sharing the same case dimensions: 7.2 mm × 2.5 mm × 6.5 mm with 0.5 mm lead diameter.
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.068µF 63V
CAP FILM 0.068UF 5% 63VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168683J63A-F | 168683J63A-F-ND | 2002-168683J63A-F | 168683J63A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |