The 174HC4A102K2CM6 is a self-healing polypropylene film capacitor designed for induction heating and tank circuits, with a rated AC voltage of 400 VAC and a KVAR rating of 170. It operates at a maximum frequency of 400 kHz and handles a maximum RMS current of 1000 A at 25°C, with a maximum ESR of 1.4 mΩ. The capacitor has a capacitance of 0.17 μF with a tolerance of ±10%, a maximum core temperature of +85°C, and a surface temperature limit of +45°C, above which the KVAR rating must be de-rated by 2.25% per °C. It features a rectangular case measuring 30.2 mm in width, 30 mm in height, and 68 mm in length, with a self-inductance under 5 nH, and meets UL94V0 flame retardant standards.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 174HC4A102K2CM6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |