The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0. The part 168104K63A-F, with a capacitance of 0.10 µF and a tolerance of ±10%, operates at 63 Vdc with a temperature range of -55ºC to +125ºC (with 50% derating above 85ºC). Its case dimensions are 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height, with a 0.5 mm lead diameter. The capacitor is non-polar, non-inductive, and has a dissipation factor of ≤100 × 10⁻⁴ at 120 Hz and 25°C. It supports a dielectric withstand voltage of 100.8 Vdc for 2 seconds and has an insulation resistance of 30,000 MΩ. The part is available in ammo pack format.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.1µF 63V
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.1UF 10% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168104K63A-F | 2002-168104K63A-F | 338-3264-ND | 168104K63A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |