The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors are non-polar, non-inductive, and housed in rugged rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 168474K63H-F variant corresponds to a 0.47 µF capacitor with ±10% tolerance and a 63 Vdc rating, featuring a case size of 7.2 mm × 3.5 mm × 7.5 mm. The series supports bulk, ammo pack, or tape and reel packaging. Total self-inductance is approximately 7 nH, and dissipation factor at 120 Hz is ≤300 × 10⁻⁴ for capacitances over 0.1 µF. Insulation resistance is ≥10,000 MΩ for capacitances greater than 0.33 µF at voltages ≤100 Vdc.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.47µF 63V
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 168474K63H-F | 2002-168474K63H-F | 168474K63H-F-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |