The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors feature a non-inductive, non-polar construction, a UL94V-0 rated case and epoxy fill, and a total self-inductance of approximately 7 nH. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 168563K63A-F corresponds to a 0.056 µF capacitor with ±10% tolerance and 63 Vdc rating, consistent with the series specifications.
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.056µF 63V
CAP FILM 0.056UF 10% 63VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168563K63A-F | 168563K63A-F-ND | 2002-168563K63A-F | 168563K63A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |