0.15µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
Radial Leaded Metallized Polypropylene, Radial Box Metallized Polypropylene Capacitors 0.15µF 400V
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 171154J400I-F-ND | 2002-171154J400I-F |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene |