Cornell Dubilier Film Capacitors 171682K630D-F

Description
CAP FILM 6800PF 10% 630VDC RAD
Datasheet
Description
CAP FILM 6800PF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 171682K630D-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
171682K630D-F
Film Capacitors 171682K630D-F
CAP FILM 6800PF 10% 630VDC RAD

CAP FILM 6800PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 6800Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K5215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 6800Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
66K5215
Capacitor Polypropylene Pp Film, 6800Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 66K5215
CAPACITOR POLYPROPYLENE PP FILM, 6800PF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 6800PF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 171682K630D-F 66K5215
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 6800Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF750K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers