The 175PMB850K#P1 is a metallized polypropylene snubber capacitor rated for 850 VDC and 1.75 µF, designed for power semiconductor applications such as inverters and switching supplies. It has a non-recurrent surge voltage rating of 1550 V, a dissipation factor of 0.06% at 1 kHz and 25°C, and a dielectric strength of 3 kVAC between terminals and case. Compliant with UL94V-0, it uses lead-free tinned copper leads and operates up to +100°C. Dimensions are 42.5 mm × 35.5 mm × 33.5 mm. Capacitance drift is under 0.5% over two years at 40°C. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. Temperature coefficient ranges from -200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 175PMB850K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |