The 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications such as bypass, decoupling, and arc suppression. The capacitors feature a rugged rectangular plastic case with UL94V-0 rating, non-polar construction, and low leakage. They operate from -55ºC to +125ºC with a rated voltage range of 50 to 400 Vdc, capacitance values from 0.001 µF to 1.0 µF, and tolerances of ±5%, ±10%, or ±20%. The 168563J63A-F variant, matching the 63 Vdc, 0.056 µF, ±5% specification, has dimensions of 7.2 mm length, 2.5 mm thickness, and 6.5 mm height. These capacitors are non-inductively wound, with approximately 7 nH self-inductance and approved for reflow soldering at 260ºC for 10 seconds.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.056µF 63V
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.056UF 5% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168563J63A-F | 2002-168563J63A-F | 168563J63A-F-ND | 168563J63A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |