Cornell Dubilier Film Capacitors 168152J100A-F

Description
CAP FILM 1500PF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 1500PF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 168152J100A-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
168152J100A-F
Film Capacitors 168152J100A-F
CAP FILM 1500PF 5% 100VDC RADIAL

CAP FILM 1500PF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 1500Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier - 75M8371 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1500Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
75M8371
Capacitor Polyester Film, 1500Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier 75M8371
CAPACITOR POLYESTER FILM, 1500PF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1500PF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 168152J100A-F 75M8371
Product Name Film Capacitors Capacitor Polyester Film, 1500Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB850K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details