The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar with low leakage and approximately 7 nH self-inductance. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 168103K100A-F belongs to this series, featuring 0.010 µF capacitance, ±10% tolerance, and 100 Vdc rating, housed in a rectangular plastic case with dimensions 7.2 mm × 2.5 mm × 6.5 mm.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.01µF 100V
Win Source Part Number: 1168903-168103K100A-
Category: Capacitors>Film Capacitors
Series: 168
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Capacitance: 10000 pF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 168103K100A-F-ND,338
10000pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 10000PF 10% 100VDC RAD Product overview: 168103K100A-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-168103K100A-F can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168103K100A-F | 2002-168103K100A-F | 1168903-168103K100A-F | 338-4337-ND | 62-168103K100A-F | 168103K100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | 10000PF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |