Cornell Dubilier Capacitor Polypropylene Pp Film 0.33Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier 171334K160G-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.33Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K5192 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.33Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier
66K5192
Capacitor Polypropylene Pp Film 0.33Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier 66K5192
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 171334K160G-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
171334K160G-F
Film Capacitors 171334K160G-F
CAP FILM 0.33UF 10% 160VDC RAD

CAP FILM 0.33UF 10% 160VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K5192 171334K160G-F
Product Name Capacitor Polypropylene Pp Film 0.33Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers