The 175PMB850KA# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, designed for use in inverters, converters, and switching power supplies. It operates at a DC voltage rating of 850 V and has a capacitance of 1.75 µF. The part employs a double metallized film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Its dimensions are 42 mm × 37 mm × 28 mm, and it supports an operating temperature range up to +100°C with voltage derating above +85°C. The capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor of 0.07% under the same conditions. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The life expectancy is 30,000 hours at rated AC voltage and 100,000 hours at rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 175PMB850KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |