The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. The capacitors are non-polar, non-inductive, and meet UL94V-0 for case and epoxy fill. For the 100 Vdc variant, the 0.0022 µF capacitance has a ±10% tolerance, measured at 120 Hz with a dissipation factor ≤100 × 10⁻⁴, and exhibits approximately 7 nH self-inductance. The case dimensions are 7.2 mm length, 2.5 mm height, and 6.5 mm thickness, with 0.5 mm diameter tinned copper leads. The part is available in bulk or ammo pack packaging.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0022µF 100V
2200pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 2200PF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168222K100A-F | 2002-168222K100A-F | 338-4261-ND | 168222K100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF |