Cornell Dubilier Film Capacitors 168333J100C-F

Description
CAP FILM 0.033UF 5% 100VDC RAD
Datasheet
Description
CAP FILM 0.033UF 5% 100VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 168333J100C-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
168333J100C-F
Film Capacitors 168333J100C-F
CAP FILM 0.033UF 5% 100VDC RAD

CAP FILM 0.033UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.033Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier - 30M2197 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.033Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
30M2197
Capacitor Polyester Film 0.033Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier 30M2197
CAPACITOR POLYESTER FILM 0.033UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.033UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 168333J100C-F 30M2197
Product Name Film Capacitors Capacitor Polyester Film 0.033Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details