Cornell Dubilier Capacitor Polypropylene Pp Film 0.068Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 171683J400G-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.068UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 0.068UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.068Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K5218 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.068Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K5218
Capacitor Polypropylene Pp Film 0.068Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K5218
CAPACITOR POLYPROPYLENE PP FILM 0.068UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.068UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 171683J400G-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
171683J400G-F
Film Capacitors 171683J400G-F
CAP FILM 0.068UF 5% 400VDC RAD

CAP FILM 0.068UF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K5218 171683J400G-F
Product Name Capacitor Polypropylene Pp Film 0.068Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details