Cornell Dubilier Film Capacitor, 2200Pf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 168222K100A-F

Description
FILM CAPACITOR, 2200PF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 2200PF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 2200Pf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier - 75M8392 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2200Pf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
75M8392
Film Capacitor, 2200Pf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 75M8392
FILM CAPACITOR, 2200PF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 2200PF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 168222K100A-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
168222K100A-F
Film Capacitors 168222K100A-F
CAP FILM 2200PF 10% 100VDC RAD

CAP FILM 2200PF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 75M8392 168222K100A-F
Product Name Film Capacitor, 2200Pf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details