Cornell Dubilier Capacitor Polypropylene Pp Film 0.22Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier 171224J160F-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):160V; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):160V; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.22Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K5170 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.22Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier
66K5170
Capacitor Polypropylene Pp Film 0.22Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier 66K5170
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):160V; Qualification:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):160V; Qualification:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 171224J160F-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
171224J160F-F
Film Capacitors 171224J160F-F
CAP FILM 0.22UF 5% 160VDC RADIAL

CAP FILM 0.22UF 5% 160VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K5170 171224J160F-F
Product Name Capacitor Polypropylene Pp Film 0.22Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details