The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, suitable for bypass, decoupling, energy storage, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, operate from -55°C to +125°C, and have a capacitance range of 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages span 50 to 400 Vdc, with a dielectric withstand voltage of 1.6 times the rated voltage for 2 seconds at 25°C. Dissipation factor is ≤300 x 10⁻⁴ at 100 kHz for capacitances above 0.1 µF. Total self-inductance is approximately 7 nH. The part number 168223J100A-F matches the series specification for 0.022 µF at 100 Vdc with ±5% tolerance, bulk packaging, and a case dimension of 7.2 mm × 2.5 mm × 6.5 mm.
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.022µF 100V
CAP FILM 0.022UF 5% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168223J100A-F | 338-3267-ND | 2002-168223J100A-F | 168223J100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |