The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, operating from -55°C to +125°C, and offering capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 168684K63F-F corresponds to a 0.68 µF capacitor with ±10% tolerance at 63 Vdc, housed in a rectangular plastic case with 5.0 mm lead spacing, non-inductive winding, and UL94V-0 rated case and epoxy fill. The case dimensions are 7.2 mm length, 6.0 mm height, and 11.0 mm thickness, with a lead diameter of 0.6 mm. It is available in bulk or on ammo pack and tape and reel configurations.
CAP FILM 0.68UF 10% 63VDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 168684K63F-F | 168684K63F-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polyester; Polyester, Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF |