The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, with capacitance values from 0.001 µF to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The capacitors operate from -55°C to +125°C, feature non-inductive winding, and are non-polar. The case and epoxy fill meet UL94V-0. The specific part 168823K63A-F, with capacitance of 0.022 µF, tolerance of ±10%, voltage rating of 63 Vdc, and ammo pack packaging, adheres to these specifications. Dimensions are 7.2 mm in length, 2.5 mm in thickness, 6.5 mm in height, and 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 168823K63A-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |