The 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 flammability rating. For the part 168154J100F-F, the capacitance is 0.15 µF at 100 Vdc with ±5% tolerance, case dimensions are 7.2 mm length, 3.5 mm thickness, and 7.5 mm height, and total self-inductance is approximately 7 nH. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴, insulation resistance is ≥30,000 MΩ, and maximum pulse rise time is 10 V/µs. Capacitance change after two years does not exceed ±3%.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 100V
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.15UF 5% 100VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168154J100F-F | 2002-168154J100F-F | 168154J100F-F-ND | 168154J100F-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |