The Type 168/185 series metallized polyester radial lead capacitor with part number 168272K100A-F has a capacitance of 0.0027 µF, a rated voltage of 100 Vdc, and a tolerance of ±10%. It features a non-polar, non-inductive design, 5.0 mm lead spacing, and is housed in a rectangular plastic case with UL94V-0 rated epoxy fill. Dimensions are 7.2 mm length, 2.5 mm thickness, and 6.5 mm height. Operating temperature ranges from -55°C to +125°C with 50% voltage derating above 85°C. Dissipation factor at 120 Hz is ≤150 × 10⁻⁴, insulation resistance is ≥30,000 MΩ, and total self-inductance is approximately 7 nH.
CAP FILM 2700PF 10% 100VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 168272K100A-F | 168272K100A-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0027 microF | 0.0027 microF |